Connectorized SMA, Linear, Gain Block Amplifier, 20 MHz to 8000 MHz, 50Ω
IC RF AMP CELLULAR 20MHZ-8GHZ
IC RF AMP CELLULAR 20MHZ-8GHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-8008E-S+ | 3157-ZX60-8008E-S+-ND | ZX60-8008E-S+ |
| Product Name | Connectorized SMA, Linear, Gain Block Amplifier, 20 MHz to 8000 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Operating Temperature | -45 to 80 C (-49 to 176 F) | ||
| Package Type | Connectorized | Connectorized; Module, SMA Connectors | |
| Connectors | SMA | ||
| Nominal Impedance | 50 | ||
| Amplifier Type | Low Noise Amplifier; Power Amplifier |