The PMA2-162LN+ is an ultra-low noise MMIC amplifier designed for sensitive high-dynamic-range receiver applications in the 0.7 to 1.6 GHz range, operating on a single 4V supply. It features a noise figure of 0.47 dB typ. at 1 GHz and an output IP3 of 30.0 dBm typ. at 1 GHz, with a P1dB output power of 19.9 dBm typ. at 1 GHz. The amplifier offers adjustable gain from 18.6 to 24.5 dB via an external resistor and draws 55 mA nominal at 4V. Housed in a 2 mm × 2 mm, 8-lead MCLP package with an exposed paddle for thermal performance, it meets Class 1B HBM ESD (500 V) and MSL1 moisture sensitivity standards, and is rated for operation from -40°C to 85°C ground lead temperature. It complies with RoHS directives.
Mini-Circuits PMA2-162LN+ is a E-PHEMT* based Ultra-Low Noise MMIC Amplifier with a unique combinations of low noise and high IP3 making this amplifier ideal for sensitive high dynamic range receiver applications. This design operates on a single 4V supply.
RF Amplifier IC GPS, GSM, Radar, LTE 700MHz ~ 1.6GHz MC1631-1
Manufacturer: Mini-Circuits
Win Source Part Number: 834005-PMA2-162LN+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
IC AMP GPS 700MHZ-1.6GHZ MC1631
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA2-162LN+ | 3157-PMA2-162LN+DKR-ND | 834005-PMA2-162LN+ | PMA2-162LN+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 700 MHz to 1600 MHz, 50Ω, 2x2 mm QFN Style Package | RF Amplifiers | RF Amplifiers - PMA2-162LN+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | ||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; 8-TFDFN Exposed Pad | ||
| Operating Voltage | 5.5 volts | 4.2 volts | ||
| Nominal Impedance | 50 |