Mini-Circuits’ ZX60-33LNR-S+ is a wideband low noise connectorized amplifier providing a unique combination of low noise figure, and high IP3 over a wide frequency range, supporting a wide range of sensitive, high-dynamic range receiver applications and many systems where high performance over wideband is needed. This design operates on a single +5 V supply and comes in a rugged, compact unibody case (0.74x0.75x0.46”) with SMA connectors, making it an excellent candidate for tough operating conditions and crowded system layouts.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Mini-Circuits
Category: RF and Wireless RF Amplifiers
Package: Tray
Product Status: Active
Frequency: 50MHz ~ 3GHz
P1dB: 19dBm
Noise Figure: 1.1dB
RF Type: Bluetooth, Cellular, GPS
Voltage - Supply, Battery: 5V
IC RF AMP BLUETOOTH 50MHZ-3GHZ
IC RF AMP BLUETOOTH 50MHZ-3GHZ
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-33LNR-S+ | 3157-ZX60-33LNR-S+-ND | ZX60-33LNR-S+ | |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 50 MHz to 3000 MHz, 50Ω | RF and Wireless RF Amplifiers | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Frequency Range | 50 to 3000 MHz | 50 to 3000 MHz | 50 to 3000 MHz | 50 to 3000 MHz |
| Minimum Gain | 11.4 dB | 11.4 dB | ? to 11.4 dB | |
| Maximum Gain | 24.7 dB | 11.4 dB | 11.4 dB |