PHA-13LN+ is a monolithic amplifier for 50Ω systems operating from 1 MHz to 1 GHz, designed for high dynamic range applications such as base station infrastructure and CATV. It is housed in an SOT-89 (DF782) package with low thermal resistance of 23.3 °C/W. The device operates from +3 to +5 V and draws 71.2 mA at +3 V or 138.9 mA at +5 V. It achieves a typical noise figure of 0.9 dB at 0.5 GHz and an output third-order intercept point of +39 dBm at 0.5 GHz. The amplifier supports continuous input power up to +8 dBm for frequencies above 10 MHz, and its operating junction temperature ranges from -40°C to +105°C. It meets MSL1 moisture sensitivity per IPC/JEDEC J-STD-020D and is rated Class 1B for Human Body Model ESD protection.
PHA-13LN+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-PHEMT* technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PHA-13LN+ has good input and output return loss over a broad frequency range. Relatively low supply voltage gives the model advantage in low power consumption. PHA-13LN+ is enclosed in a SOT-89 package and has very good thermal performance.
RF Amplifier IC CATV, Cellular 1MHz ~ 1GHz SOT-89
RF Amplifier IC CATV, Cellular 1MHz ~ 1GHz SOT-89
RF Amplifier IC CATV, Cellular 1MHz ~ 1GHz SOT-89
Manufacturer: Mini-Circuits
Win Source Part Number: 833734-PHA-13LN+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC RF AMP CATV 1MHZ-1GHZ SOT89
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PHA-13LN+ | 3157-PHA-13LN+CT-ND | 833734-PHA-13LN+ | PHA-13LN+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 1 MHz to 1000 MHz, 50Ω, SOT-89 Style Package | RF Amplifiers | RF Amplifiers - PHA-13LN+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; TO-243AA | ||
| Nominal Impedance | 50 |