The TVA-R5-13A+ is a coaxial RF instrument amplifier designed for bench-top use, providing 38 dB typical gain and +34 dBm typical output power across a 0.50 to 1000 MHz frequency range. It features a built-in 110V/220V AC power supply, 80 dB typical reverse isolation, and thermal self-protection with an LED indicator. Housed in a lightweight aluminum alloy case measuring 15.35 x 8.27 x 3.25 inches, it includes N-type connectors and comes with two N-male to SMA-female adapters. The unit complies with RoHS standards and is marked for conformity within the European Economic Area. Operating temperature ranges from 0°C to 55°C, with a maximum input RF power limit of +7 dBm.
Mini-Circuits’ TVA-R5-13A+ instrument amplifier provides high output power and high gain across the 0.50 to1000 MHz frequency range, covering popular communications bands including AM, FM, TV, cellular and more. The amplifier features a built-in 110/220V power supply, making it easy to use in most lab environments. This model features thermal self- protection, preventing damage to the amplifier and providing added reliability. It comes housed in a light-weight aluminum alloy case (15.35 x 8.27 x 3.25”) ideal for bench-top use with N-Type connectors. 2 N-male to SMA-female adapters come included for the user’s convenience.
RACK HPA, 0.5 - 1000 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | TVA-R5-13A+ | 3157-TVA-R5-13A+-ND |
| Product Name | Rack N, High Power Amplifier, 0.5 MHz to 1000 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | 0 to 55 C (32 to 131 F) | |
| Frequency Range | 0.5000 to 1000 MHz | 0.5000 to 1000 MHz |
| Minimum Gain | 34 dB | 38 dB |
| Maximum Gain | 38 dB | 38 dB |