The PMA3-15453+ is a pHEMT-based MMIC wideband amplifier for 15 to 45 GHz applications, offering a typical noise figure of 3.2 dB, a typical P1dB of +17 dBm, and a typical OIP3 of +25 dBm. It operates from a single +5 V supply, drawing 128 mA at bias, and is housed in a 3 × 3 × 0.89 mm, 12-lead QFN-style package with exposed paddle and matte-tin lead finish. The device is matched to 50 Ω and complies with RoHS standards.
The PMA3-15453+ is a pHEMT based wideband, low noise MMIC amplifier with a unique combination of high dynamic range and low noise figure over a very broad bandwidth making it ideal for use in a wide variety of transmitter and receiver applications. This design operates on a single 5 V positive supply, is matched to 50 Ohm and comes in a tiny plastic package (3 x 3 x 0.89mm), accommodating dense circuit board layouts.
SMT GAIN BLOCK, 15 - 45 GHZ, 50
SMT GAIN BLOCK, 15 - 45 GHZ, 50
SMT GAIN BLOCK, 15 - 45 GHZ, 50
SMT GAIN BLOCK, 15 - 45 GHZ, 50
| Mini-Circuits | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA3-15453+ | 3157-PMA3-15453+DKR-ND | PMA3-15453+ |
| Product Name | SMT MMIC, Low Noise, Medium Power Amplifier, 15 GHz to 45 GHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | ||
| Frequency Range | 15000 to 45000 MHz | 15000 to 45000 MHz | 15000 to 45000 MHz |
| Minimum Gain | 7.2 dB | 18.9 dB | ? to 18.9 dB |
| Maximum Gain | 18.9 dB | 18.9 dB | 18.9 dB |