Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 2300 MHz to 2700 MHz, 50Ω
IC RF AMP WIMAX 2.3GHZ-2.7GHZ
IC RF AMP WIMAX 2.3GHZ-2.7GHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-272LN-S+ | 3157-ZX60-272LN-S+-ND | ZX60-272LN-S+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 2300 MHz to 2700 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 2300 to 2700 MHz | 2300 to 2700 MHz | 2300 to 2700 MHz |
| Minimum Gain | 11.5 dB | 14 dB | ? to 14 dB |
| Maximum Gain | 14 dB | 14 dB | 14 dB |