Mini-Circuits SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package PHA-1+

Description
PHA-1+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-PHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PHA-1+, unlike competitive models, has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.
Request a Quote
Description
PHA-1+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-PHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PHA-1+, unlike competitive models, has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PHA-1+ is a broadband monolithic amplifier fabricated using E-PHEMT technology for applications requiring high dynamic range from 0.05 to 6 GHz. It is packaged in a SOT-89 case with an exposed paddle for improved thermal performance, and operates from +4.0V to +5.2V with a typical quiescent current of 146 mA at +5V. The amplifier provides a typical gain of 13.5 dB at 2 GHz, an output 1 dB compression point of +22.4 dBm, and an output third-order intercept (IP3) of +42.0 dBm at 2 GHz, with a noise figure of 2.2 dB at 2 GHz. Input and output return loss exceeds 14 dB up to 4 GHz without external matching components. It meets MSL1 moisture sensitivity level per IPC/JEDEC J-STD-020D, HBM ESD Class 1A, and operates from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

PHA-1+ is a broadband monolithic amplifier fabricated using E-PHEMT technology for applications requiring high dynamic range from 0.05 to 6 GHz. It is packaged in a SOT-89 case with an exposed paddle for improved thermal performance, and operates from +4.0V to +5.2V with a typical quiescent current of 146 mA at +5V. The amplifier provides a typical gain of 13.5 dB at 2 GHz, an output 1 dB compression point of +22.4 dBm, and an output third-order intercept (IP3) of +42.0 dBm at 2 GHz, with a noise figure of 2.2 dB at 2 GHz. Input and output return loss exceeds 14 dB up to 4 GHz without external matching components. It meets MSL1 moisture sensitivity level per IPC/JEDEC J-STD-020D, HBM ESD Class 1A, and operates from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - PHA-1+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package
PHA-1+
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package PHA-1+
PHA-1+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-PHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PHA-1+, unlike competitive models, has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.

PHA-1+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-PHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PHA-1+, unlike competitive models, has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.

Supplier's Site Datasheet
RF Amplifiers - 3157-PHA-1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PHA-1+CT-ND
RF Amplifiers 3157-PHA-1+CT-ND
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89

RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-PHA-1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PHA-1+TR-ND
RF Amplifiers 3157-PHA-1+TR-ND
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89

RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-PHA-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PHA-1+DKR-ND
RF Amplifiers 3157-PHA-1+DKR-ND
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89

RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz SOT-89

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PHA-1+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PHA-1+
RF and Wireless - RF Amplifiers PHA-1+
IC RF AMP CATV 50MHZ-6GHZ SOT89

IC RF AMP CATV 50MHZ-6GHZ SOT89

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PHA-1+ 3157-PHA-1+CT-ND PHA-1+
Product Name SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; TO-243AA
Nominal Impedance 50
Unlock Full Specs
to access all available technical data

Similar Products

Rack N, High Power, Linear Amplifier, 500 MHz to 4200 MHz, 50Ω - TVA-4W-422A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 55 C (32 to 131 F)
Frequency Range 500 to 4200 MHz
View Details
Signal Source / High Power Amplifier 902 - 928 MHz, 750W, 50Ω - RFS-G90G93750X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 902 to 928 MHz
Minimum Gain 1 dB
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-82+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 7000 MHz
Minimum Gain 2.00E-4 dB
View Details
2 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - LHA-1H+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers