GVA-123+ is an ultra-wideband monolithic amplifier fabricated using GaAs HBT technology, designed for applications requiring low phase noise and flat gain from 0.01 to 12 GHz. It is housed in a SOT-89 package with an exposed paddle for improved thermal performance. The amplifier provides typ. 16.9 dB gain at 2 GHz with gain flatness of ±0.7 dB from 0.05 to 8 GHz, input and output return loss exceeding 12 dB from 0.05 to 6 GHz without external matching, and additive phase noise of -169.2 dBc/Hz at 10 kHz offset from a 2 GHz carrier. Operating voltage is 5.0 V nominal with a supply current of 57 mA. It meets ESD standards per HBM Class 1C and MM Class M2, and is rated for operation from -40°C to 85°C with MSL1 moisture sensitivity. The part is RoHS compliant.
GVA-123+ (RoHS compliant) is an advanced ultra-wideband amplifier fabricated using GaAs HBT technology and offers excellent gain flatness over a broad frequency range. In addition, the GVA-123+ has good input and output return loss over this frequency range without the need for external matching components. Lead finish is tin-silver over nickel. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.
RF Amplifier IC LTE, MMDS, Wireless LAN 10MHz ~ 12GHz SOT-89
RF Amplifier IC LTE, MMDS, Wireless LAN 10MHz ~ 12GHz SOT-89
RF Amplifier IC LTE, MMDS, Wireless LAN 10MHz ~ 12GHz SOT-89
Manufacturer: Mini-Circuits
Win Source Part Number: 710254-GVA-123+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1708+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC RF AMP LTE 10MHZ-12GHZ SOT89
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | GVA-123+ | 3157-GVA-123+DKR-ND | 710254-GVA-123+ | GVA-123+ |
| Product Name | SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, 10 MHz to 12 GHz, 50Ω, SOT-89 Style Package | RF Amplifiers | RF Amplifiers - GVA-123+ | RF and Wireless - RF Amplifiers |
| RoHS Compliant | RoHS | |||
| Frequency Range | 10 to 12000 MHz | 10 to 12000 MHz | 10 to 12000 MHz | |
| Minimum Gain | 7.1 dB | 7.1 dB | ? to 7.1 dB | |
| Maximum Gain | 18.6 dB | 7.1 dB | 7.1 dB | |
| Output Power | 5.1 to 16.3 dBm | 16.3 dBm |