Mini-Circuits Connectorized SMA, Medium Power Amplifier, 5000 MHz to 20 GHz, 50Ω ZX60-24A-S+

Description
The ZX60-24A-S+ two-stage amplifier provides high gain in a very small package, only 0.75x0.74x0.46”. Internal compensating circuitry provides a consistent, flat response over the extra wide bandwidth. Designed for 50Ω SMA coax systems, the gold- plated package uses convenient +5 V DC power, and has a nickel-plated brass cover and unibody construction for extra durability.
Request a Quote Datasheet
Description
The ZX60-24A-S+ two-stage amplifier provides high gain in a very small package, only 0.75x0.74x0.46”. Internal compensating circuitry provides a consistent, flat response over the extra wide bandwidth. Designed for 50Ω SMA coax systems, the gold- plated package uses convenient +5 V DC power, and has a nickel-plated brass cover and unibody construction for extra durability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, Medium Power Amplifier, 5000 MHz to 20 GHz, 50Ω - ZX60-24A-S+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, Medium Power Amplifier, 5000 MHz to 20 GHz, 50Ω
ZX60-24A-S+
Connectorized SMA, Medium Power Amplifier, 5000 MHz to 20 GHz, 50Ω ZX60-24A-S+
The ZX60-24A-S+ two-stage amplifier provides high gain in a very small package, only 0.75x0.74x0.46”. Internal compensating circuitry provides a consistent, flat response over the extra wide bandwidth. Designed for 50Ω SMA coax systems, the gold- plated package uses convenient +5 V DC power, and has a nickel-plated brass cover and unibody construction for extra durability.

The ZX60-24A-S+ two-stage amplifier provides high gain in a very small package, only 0.75x0.74x0.46”. Internal compensating circuitry provides a consistent, flat response over the extra wide bandwidth. Designed for 50Ω SMA coax systems, the gold- plated package uses convenient +5 V DC power, and has a nickel-plated brass cover and unibody construction for extra durability.

Supplier's Site Datasheet
RF Amplifiers - 3157-ZX60-24A-S+-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-ZX60-24A-S+-ND
RF Amplifiers 3157-ZX60-24A-S+-ND
IC RF AMP DBS 5GHZ-20GHZ SMA

IC RF AMP DBS 5GHZ-20GHZ SMA

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ZX60-24A-S+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ZX60-24A-S+
RF and Wireless - RF Amplifiers ZX60-24A-S+
IC RF AMP DBS 5GHZ-20GHZ SMA

IC RF AMP DBS 5GHZ-20GHZ SMA

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ZX60-24A-S+ 3157-ZX60-24A-S+-ND ZX60-24A-S+
Product Name Connectorized SMA, Medium Power Amplifier, 5000 MHz to 20 GHz, 50Ω RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 to 20000 MHz 5000 to 20000 MHz 5000 to 20000 MHz
Minimum Gain 19.3 dB 24.4 dB ? to 24.4 dB
Maximum Gain 43 dB 24.4 dB 24.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 3000 MHz, 50Ω, QFN Style Package - PHA-22H+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 3000 MHz
View Details
3 suppliers
Connectorized SMA, Low Noise, Linear Amplifier, 824 MHz to 960 MHz, 50Ω - ZX60-0916LN-S+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 824 to 960 MHz
View Details
3 suppliers
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 400 MHz to 3000 MHz, 50Ω - ZX60-P33ULN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers