Connectorized SMA, Low Noise, Linear Amplifier, 824 MHz to 960 MHz, 50Ω
IC RF AMP CDMA 824MHZ-960MHZ
IC RF AMP CDMA 824MHZ-960MHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-0916LN-S+ | 3157-ZX60-0916LN-S+-ND | ZX60-0916LN-S+ |
| Product Name | Connectorized SMA, Low Noise, Linear Amplifier, 824 MHz to 960 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 824 to 960 MHz | 824 to 960 MHz | 824 to 960 MHz |
| Minimum Gain | 16.5 dB | 17.5 dB | ? to 17.5 dB |
| Maximum Gain | 18 dB | 17.5 dB | 17.5 dB |