Mini-Circuits RF Amplifiers - PSA4-5043 PSA4-5043

Description
Manufacturer: Mini-Circuits Win Source Part Number: 281575-PSA4-5043 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 281575-PSA4-5043 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - PSA4-5043
281575-PSA4-5043
RF Amplifiers - PSA4-5043 281575-PSA4-5043
Manufacturer: Mini-Circuits Win Source Part Number: 281575-PSA4-5043 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 281575-PSA4-5043
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 281575-PSA4-5043
Product Name RF Amplifiers - PSA4-5043
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Efficiency Wireless LAN Front End - SE2564L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
0.01 – 30 GHz High Frequency Distributed Driver Amplifier - AMM-11561CH - Marki Microwave LLC
Specs
Frequency Range 10 to 30000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 2580669 - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 31.5 dB
View Details
5 suppliers