Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1710 MHz to 2400 MHz, 50Ω
IC RF AMP PCS 1.71GHZ-2.4GHZ
IC RF AMP PCS 1.71GHZ-2.4GHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-242GLN-S+ | 3157-ZX60-242GLN-S+-ND | ZX60-242GLN-S+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1710 MHz to 2400 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 1710 to 2400 MHz | 1710 to 2400 MHz | 1710 to 2400 MHz |
| Minimum Gain | 25.5 dB | 28 dB | ? to 28 dB |
| Maximum Gain | 31 dB | 28 dB | 28 dB |