The TSS2-53LNB+ is a surface-mount low noise bypass amplifier with a frequency range of 500 to 5000 MHz and 50Ω impedance. It features a compact 2×2×0.9 mm 8-lead QFN-style package with an exposed ground paddle for thermal performance. In active mode, it offers a typical noise figure of 1.2 dB, gain of 21.7 dB, and output third-order intercept point up to +31.6 dBm. In bypass mode, it provides a typical input power at 1 dB compression of +29.8 dBm and output third-order intercept point up to +46.8 dBm. It operates from a +5 V supply with a typical current draw of 80 mA in active mode and 2 mA in bypass mode. The amplifier supports DC blocking at the RF output and requires minimal external matching components. It is RoHS compliant and designed for 5G MIMO, radar, and test and measurement applications.
Mini-Circuits' TSS2-53LNB+ is an advanced low noise amplifier, fabricated using E-pHEMT technology and offering extremely high dynamic range over a broad frequency range. It has integrated switches enabling users to bypass the amplifier during high signal conditions. In addition, the TSS2-53LNB+ provides excellent input and output return loss over a broad frequency range using minimal external matching components. It is enclosed in a compact 2x2mm 8-lead QFN-style package with ground paddle for good thermal performance.
SMT LNA, 0.5 - 5 GHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | TSS2-53LNB+ | 3157-TSS2-53LNB+TR-ND |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 500 MHz to 5000 MHz, 50Ω, 2x2 mm QFN Style Package | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier |
| MMIC Tech. | MMIC | |
| Package Type | Surface Mount | Surface Mount; 16-VFDFN Exposed Pad |
| Nominal Impedance | 50 | |
| Applications | 5G, Radar |