Mini-Circuits SMT MMIC, Low Noise Amplifier, 10 MHz to 2000 MHz, 50Ω TSS-23ULN+

Description
The TSS-23ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 10 to 2000 MHz, this amplifier features typical 0.4 dB noise figure, 20 dB gain, +20.3 dBm P1dB, and +37.3 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. TSS-23ULN+ operates on a single +5 V supply and comes in a small, low profile, 2x2 mm QFN-style package for ease of integration into dense circuit board layouts.
Request a Quote
Description
The TSS-23ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 10 to 2000 MHz, this amplifier features typical 0.4 dB noise figure, 20 dB gain, +20.3 dBm P1dB, and +37.3 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. TSS-23ULN+ operates on a single +5 V supply and comes in a small, low profile, 2x2 mm QFN-style package for ease of integration into dense circuit board layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSS-23ULN+ is a pHEMT-based MMIC low noise amplifier designed for sensitive receiver applications in the 10 to 2000 MHz range. It operates on a single +5 V supply, drawing 70.6 mA, and features a typical noise figure of 0.4 dB, gain of 20 dB, P1dB of +20.3 dBm, and OIP3 of +37.3 dBm. The device includes a voltage-controlled shutdown function with a turn-off time of 7.5 ns. It is housed in a 2x2 mm 8-lead QFN-style package with an exposed ground paddle. The part is RoHS compliant and meets environmental rating ENV08T1.

Datasheet Summary
Powered by GS/AI

The TSS-23ULN+ is a pHEMT-based MMIC low noise amplifier designed for sensitive receiver applications in the 10 to 2000 MHz range. It operates on a single +5 V supply, drawing 70.6 mA, and features a typical noise figure of 0.4 dB, gain of 20 dB, P1dB of +20.3 dBm, and OIP3 of +37.3 dBm. The device includes a voltage-controlled shutdown function with a turn-off time of 7.5 ns. It is housed in a 2x2 mm 8-lead QFN-style package with an exposed ground paddle. The part is RoHS compliant and meets environmental rating ENV08T1.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise Amplifier, 10 MHz to 2000 MHz, 50Ω - TSS-23ULN+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise Amplifier, 10 MHz to 2000 MHz, 50Ω
TSS-23ULN+
SMT MMIC, Low Noise Amplifier, 10 MHz to 2000 MHz, 50Ω TSS-23ULN+
The TSS-23ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 10 to 2000 MHz, this amplifier features typical 0.4 dB noise figure, 20 dB gain, +20.3 dBm P1dB, and +37.3 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. TSS-23ULN+ operates on a single +5 V supply and comes in a small, low profile, 2x2 mm QFN-style package for ease of integration into dense circuit board layouts.

The TSS-23ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 10 to 2000 MHz, this amplifier features typical 0.4 dB noise figure, 20 dB gain, +20.3 dBm P1dB, and +37.3 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. TSS-23ULN+ operates on a single +5 V supply and comes in a small, low profile, 2x2 mm QFN-style package for ease of integration into dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number TSS-23ULN+
Product Name SMT MMIC, Low Noise Amplifier, 10 MHz to 2000 MHz, 50Ω
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000B+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-29+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
Connectorized SMA, Medium Power Amplifier, 10 MHz to 1200 MHz, 50Ω - ZHL-10M1G21W0+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 1200 MHz
View Details
Plug-In, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 650 MHz to 1200 MHz, 50Ω - TAMP-112-2W+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 650 to 1200 MHz
Minimum Gain 31 dB
View Details