Mini-Circuits SMT MMIC, Low Noise, Linear Amplifier, 400 MHz to 6000 MHz, 50Ω, 2x2 mm QFN Style Package PMA2-63LN+

Description
The PMA2-63LN+ is a PHEMT based wideband, low noise MMIC amplifier with an unique combination of high gain, high IP3 and low noise figure, making it ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single +5V supply, is well matched for 50 ohm and comes in a tiny, low profile package (2 x 2 mm, 8 lead MCLP), accommodating dense circuit board layouts.
Request a Quote Datasheet
Description
The PMA2-63LN+ is a PHEMT based wideband, low noise MMIC amplifier with an unique combination of high gain, high IP3 and low noise figure, making it ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single +5V supply, is well matched for 50 ohm and comes in a tiny, low profile package (2 x 2 mm, 8 lead MCLP), accommodating dense circuit board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Linear Amplifier, 400 MHz to 6000 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-63LN+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Linear Amplifier, 400 MHz to 6000 MHz, 50Ω, 2x2 mm QFN Style Package
PMA2-63LN+
SMT MMIC, Low Noise, Linear Amplifier, 400 MHz to 6000 MHz, 50Ω, 2x2 mm QFN Style Package PMA2-63LN+
The PMA2-63LN+ is a PHEMT based wideband, low noise MMIC amplifier with an unique combination of high gain, high IP3 and low noise figure, making it ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single +5V supply, is well matched for 50 ohm and comes in a tiny, low profile package (2 x 2 mm, 8 lead MCLP), accommodating dense circuit board layouts.

The PMA2-63LN+ is a PHEMT based wideband, low noise MMIC amplifier with an unique combination of high gain, high IP3 and low noise figure, making it ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single +5V supply, is well matched for 50 ohm and comes in a tiny, low profile package (2 x 2 mm, 8 lead MCLP), accommodating dense circuit board layouts.

Supplier's Site Datasheet
RF Amplifiers - 3157-PMA2-63LN+TR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP CELL 400MHZ-6GHZ MC1631-1

IC AMP CELL 400MHZ-6GHZ MC1631-1

Buy Now Datasheet
RF Amplifiers - 3157-PMA2-63LN+CT-ND - DigiKey
Thief River Falls, MN, United States
IC AMP CELL 400MHZ-6GHZ MC1631-1

IC AMP CELL 400MHZ-6GHZ MC1631-1

Buy Now Datasheet
RF Amplifiers - 3157-PMA2-63LN+DKR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP CELL 400MHZ-6GHZ MC1631-1

IC AMP CELL 400MHZ-6GHZ MC1631-1

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PMA2-63LN+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PMA2-63LN+
RF and Wireless - RF Amplifiers PMA2-63LN+
IC AMP CELL 400MHZ-6GHZ MC1631-1

IC AMP CELL 400MHZ-6GHZ MC1631-1

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PMA2-63LN+ 3157-PMA2-63LN+TR-ND PMA2-63LN+
Product Name SMT MMIC, Low Noise, Linear Amplifier, 400 MHz to 6000 MHz, 50Ω, 2x2 mm QFN Style Package RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; 8-TFDFN Exposed Pad
Nominal Impedance 50
Applications Mobile / Wireless Systems; Cellular
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA-N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - ZHL-100W-272+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 700 to 2700 MHz
Minimum Gain 45 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, SOT-143 Style Package - VAM-3+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 2000 MHz
View Details
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0010+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details
2 suppliers
Connectorized SMA-N, High Power Amplifier, 3000 MHz to 3500 MHz, 50Ω - ZHL-100W-352+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Frequency Range 3000 to 3500 MHz
View Details