The EHA-163L+ is a low-current, wideband monolithic amplifier operating from DC to 16 GHz with 50Ω impedance, designed for applications requiring gain flatness and minimal external components. It is housed in a 2 × 2 mm 6-lead MCLP package with an exposed ground paddle. The device consumes 20 mA at +5 V supply and maintains gain flatness within ±0.75 dB up to 12 GHz, with input and output return losses exceeding 10 dB across the band. It features a junction temperature limit of +150°C and operates from -40°C to +85°C, with Human Body Model ESD rating Class 1A (250 V).
The EHA-163L+ is a low current, wideband gain block that operates up to 16 GHz fabricated using highly reliable HBT process. This low current consumption Darlington pair amplifier delivers excellent gain flatness and good return loss across a wide bandwidth, without the need of an external matching network. It has highly repeatable performance from lot to lot and it is enclosed in a 2 x 2 mm 6-lead package.
SMT GAIN BLOCK, DC - 16000 MHZ
SMT GAIN BLOCK, DC - 16000 MHZ
SMT GAIN BLOCK, DC - 16000 MHZ
SMT GAIN BLOCK, DC - 16000 MHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | EHA-163L+ | 3157-EHA-163L+DKR-ND | EHA-163L+ |
| Product Name | SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 16 GHz, 50Ω, 2x2 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| MMIC Tech. | MMIC | ||
| Package Type | Surface Mount | Surface Mount; 6-TDFN Exposed Pad | |
| Nominal Impedance | 50 | ||
| Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
| Applications | 5G |