The ZX60-24-S+ is a two-stage coaxial microwave amplifier designed for 50Ω SMA coax systems, operating from 5 to 20 GHz. It provides a typical gain of 24 dB with a flatness of ±1.3 dB across the band, an output power at 1 dB compression of +18.0 dBm, and 62 dB typical reverse isolation. The device is unconditionally stable and operates with +5 V DC power, drawing 260 to 290 mA. It features a gold-plated unibody case with a nickel-plated brass cover, measuring 0.75 × 0.74 × 0.46 inches. Operating temperature ranges from -40 °C to +85 °C, with a maximum DC voltage of +5.5 V and input RF power limit of +20 dBm.
The ZX60-24-S+ two-stage amplifier provides high gain in a very small package, only 0.75x0.74x0.46”. Internal compensating circuitry provides a consistent, flat response over the extra wide bandwidth. Designed for 50Ω SMA coax systems, the gold- plated package uses convenient +5 V DC power, and has a nickel-plated brass cover and unibody construction for extra durability.
GBLK, 5000 - 20000 MHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-24-S+ | 3157-ZX60-24-S+-ND | ZX60-24-S+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 5000 MHz to 20 GHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 5000 to 20000 MHz | 5000 to 20000 MHz | 5000 to 20000 MHz |
| Minimum Gain | 18 dB | 24.3 dB | ? to 24.3 dB |
| Maximum Gain | 38 dB | 24.3 dB | 24.3 dB |