TAV1-551+ is an ultra-low-noise E-PHEMT transistor designed for amplification in applications ranging from 45 MHz to 6 GHz with a 50-ohm impedance. It is packaged in a TE2769 MCLP case measuring 1.18 x 1.42 x 0.85 mm, featuring an exposed paddle for improved thermal performance. The device operates with a single positive supply, achieving a typical noise figure of 0.5 dB at 0.9 GHz and gain of 20.9 dB at the same frequency. It delivers a typical output power at 1 dB compression of 19.8 dBm at 4 V drain voltage and a third-order intercept point of 24.5 dBm at 2 GHz. Maximum drain-source voltage is 5 V, and the operating temperature range is -40 to 85 °C. The part is RoHS compliant, rated MSL1 per IPC/JEDEC J-STD-020D, and classified as Human Body Model Class 1A ESD.
TAV1-551+ is a low noise, high gain device manufactured using E-PHEMPT* technology enabling it to work with a single positive supply voltage. It has outstanding Noise figure, particularly below 2.5 GHz, and when combining this noise figure with gain in a single device it makes it an ideal amplifier for multiple applications.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | TAV1-551+ |
| Product Name | SMT MMIC, Low Noise Transistor, 45 MHz to 6000 MHz, 50Ω, QFN Style Package |
| Amplifier Type | Low Noise Amplifier |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Minimum Gain | 8.6 dB |
| Maximum Gain | 21.6 dB |