Mini-Circuits’ ZX60-153LN-S+ is an ultra-wideband low noise connectorized amplifier providing a unique combination of low noise figure, high IP3 and flat gain over a very wide frequency range, supporting a wide range of sensitive, high-dynamic range receiver applications and many systems where high performance over wideband is needed. This design operates on a single +12 V supply and comes in a rugged, compact unibody case (0.74x0.75x0.46”) with SMA connectors, making it an excellent candidate for tough operating conditions and crowded system layouts.
IC RF AMP LTE 500MHZ-15GHZ
IC RF AMP LTE 500MHZ-15GHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-153LN-S+ | 3157-ZX60-153LN-S+-ND | ZX60-153LN-S+ |
| Product Name | Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 15 GHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Frequency Range | 500 to 15000 MHz | 500 to 15000 MHz | 500 to 15000 MHz |
| Minimum Gain | 14 dB | 14.9 dB | ? to 14.9 dB |
| Maximum Gain | 19.1 dB | 14.9 dB | 14.9 dB |
| Output Power | 14 to 16.5 dBm | 16.5 dBm | |
| Input VSWR | 1.3 to 4.4 :1 |