The TAV1-541NM+ is a surface-mount MMIC E-pHEMT transistor designed for RF applications from 45 to 6000 MHz, featuring a 1.4x1.2mm non-magnetic TE2769 plastic package with an exposed paddle. It offers a typical noise figure of 0.4 dB at 900 MHz and 0.6 dB at 2000 MHz, with a typical gain of 24.1 dB at 900 MHz and 18.6 dB at 2000 MHz under +3V bias. The device provides a typical output third-order intercept of +31.4 dBm at 2000 MHz and a 1 dB compression point of +18.4 dBm at +3V, operating at a DC drain current of 60 mA. It is compliant with RoHS standards.
Mini-Circuits’ TAV1-541NM+ is a MMIC E-pHEMT* transistor with an operating frequency range from 45 to 6000MHz. This model combines high gain with extremely low noise figure, resulting in lower overall system noise. Low noise figure and high IP3 performance make it an ideal choice for sensitive receivers in communications systems. Manufactured using highly repeatable E-pHEMT* technology, the unit comes housed in a tiny 1.4x1.2mm Non-Magnetic package. This model requires external biasing and matching for user-specific applications.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | TAV1-541NM+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear Transistor, 45 MHz to 6000 MHz, 50Ω, QFN Style Package |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |