GALI-84+ is a 50Ω DC to 6 GHz monolithic microwave amplifier fabricated using InGaP HBT technology, housed in a miniature SOT-89 package with case style DF782. It offers typical gain of 25.6 dB at 0.1 GHz, a P1dB of +21.9 dBm, and an IP3 of +38 dBm. The device features unconditionally stable operation, low additive phase noise of -172 dBc/Hz at 10 kHz, and is transient protected. It operates from +5.4 to +6.2 V at 100 mA, with a thermal resistance of 64 °C/W. The part is rated for -45°C to +85°C operating temperature, is RoHS compliant, aqueous washable, and meets MSL1 moisture sensitivity per IPC/JEDEC J-STD-020C. ESD ratings are Class 1C (HBM) and Class M2 (MM).
Gali-84+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 1,200 years at +85°C case temperature. Gali-84+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. D ECO-024667 GALI-84+ MCL NY 260422 www.minicircuits.com
Manufacturer: Mini-Circuits
Win Source Part Number: 267152-GALI-84+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
RF Amplifier IC CATV, DBS, MMDS, Wireless LAN 0Hz ~ 6GHz SOT-89
RF Amplifier IC CATV, DBS, MMDS, Wireless LAN 0Hz ~ 6GHz SOT-89
RF Amplifier IC CATV, DBS, MMDS, Wireless LAN 0Hz ~ 6GHz SOT-89
IC RF AMP CATV 0HZ-6GHZ SOT89
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | GALI-84+ | 267152-GALI-84+ | 3157-GALI-84+CT-ND | GALI-84+ |
| Product Name | SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 6000 MHz, 50Ω, SOT-89 Style Package | RF Amplifiers - GALI-84+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | |||
| Frequency Range | 6000 MHz | 0.0 to 6000 MHz | 0.0 to 6000 MHz | |
| Minimum Gain | 0.0025 dB | 11.8 dB | ? to 11.8 dB |