MPGA-152+ is a dual matched monolithic amplifier fabricated using E-PHEMT technology for high dynamic range applications from 30 MHz to 1500 MHz. It is housed in a 4x4 mm, 24-lead MCLP package with an exposed paddle for improved thermal performance. The amplifier delivers a typical output IP3 of 48 dBm and output P1dB of 31 dBm at 0.5 GHz, with a noise figure of 2.7 dB at the same frequency. It operates from a 9 V supply, drawing 407 mA, and is RoHS compliant. The device meets MSL1 moisture sensitivity and Class 1A ESD human body model ratings.
MPGA-152+ (RoHS compliant) is an advanced wideband dual amplifier fabricated using E-PHEMT* technology and offers extremely high dynamic range over a broad frequency range and with low noise figure and flat gain. In addition, the MPGA-152+ has excellent input and output return loss when used per suggested application circuit over a broad frequency range. It is enclosed in a 4x4mm, 24 lead MCLP package for very good thermal performance.
RF Amplifier IC CATV, Cellular 30MHz ~ 1.5GHz 24-MLCP (4x4)
RF Amplifier IC CATV, Cellular 30MHz ~ 1.5GHz 24-MLCP (4x4)
RF Amplifier IC CATV, Cellular 30MHz ~ 1.5GHz 24-MLCP (4x4)
IC AMP CATV 30MHZ-1.5GHZ 24MLCP
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MPGA-152+ | 3157-MPGA-152+TR-ND | MPGA-152+ |
| Product Name | SMT MMIC, Medium Power, Linear, Dual Matched, pHEMT Amplifier, 30 MHz to 1500 MHz, 50Ω, 4x4 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| MMIC Tech. | MMIC | ||
| Package Type | Surface Mount | Surface Mount; 24-VFQFN Exposed Pad | |
| Nominal Impedance | 50 |