Mini-Circuits’ ZX60-04183LN+ is a wideband low noise connectorized amplifier providing a unique combination of low noise figure, high IP3, and low current making it ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single +5 V supply and comes in a rugged, compact unibody case (0.74x0.75x0.46”) with SMA connectors, making it an excellent candidate for tough operating conditions and crowded system layouts.
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-04183LN+ | 3157-ZX60-04183LN+-ND |
| Product Name | Connectorized SMA, Low Noise, Linear Amplifier, 4000 MHz to 18 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 4000 to 18000 MHz | 4000 to 18000 MHz |
| Minimum Gain | 13 dB | 11 dB |
| Maximum Gain | 13 dB | 11 dB |