The ZFL-1000LN+ is a coaxial low noise amplifier with a frequency range of 0.1 to 1000 MHz and a 50 Ω impedance, housed in a Y460 case with SMA connectors. It offers a typical noise figure of 2.9 dB, a gain of 20 dB, and a gain flatness of ±0.5 dB across its bandwidth. The output power at 1 dB compression is +3 dBm, with an output third order intercept point of +14 dBm. Input and output VSWR are 1.5:1 and 2.0:1 respectively. It operates from a 15 V DC supply, drawing 60 mA, with an operating temperature range of -20°C to 71°C. The device is RoHS compliant and not recommended for open load conditions.
Connectorized SMA, Low Noise, Linear Amplifier, 0.1 MHz to 1000 MHz, 50Ω
LNA, 0.1 - 1000 MHZ, 50
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZFL-1000LN+ | 3157-ZFL-1000LN+-ND | ZFL-1000LN+ |
| Product Name | Connectorized SMA, Low Noise, Linear Amplifier, 0.1 MHz to 1000 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -20 to 71 C (-4 to 160 F) | ||
| Frequency Range | 0.1000 to 1000 MHz | 0.1000 to 1000 MHz | 0.1000 to 1000 MHz |
| Minimum Gain | 20 dB | 20 dB | ? to 20 dB |
| Maximum Gain | 20 dB | 20 dB | 20 dB |