Mini-Circuits’ ZX60-02203LPN+ is a wideband connectorized amplifier providing a combination of high gain, medium power, and high IP3 over a very wide frequency range, supporting a diverse range of applications and many systems where high performance over a wideband is needed. This design operates on a single +5 V supply and comes in a rugged, compact unibody case (0.74 x 0.75 x 0.46”) with SMA connectors, making it an excellent candidate for crowded system layouts.
COAXIAL AMP, 2000 - 20000 MHZ
COAXIAL AMP, 2000 - 20000 MHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-02203LPN+ | 3157-ZX60-02203LPN+-ND | ZX60-02203LPN+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 2000 MHz to 20 GHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Package Type | Connectorized | Connectorized; Module, SMA Connectors | |
| Connectors | SMA | ||
| Operating Voltage | 7 volts | 7 volts | |
| Nominal Impedance | 50 |