The RAM-2+ is a ceramic surface-mount monolithic amplifier for DC to 2 GHz applications, internally matched to 50Ω. It uses InGaP HBT technology in a case style AF190 with a 0.083 inch body diameter. The device offers 11.8 dB typical gain at 1 GHz, a noise figure of 6.5 dB, and an output power at 1 dB compression of +4.5 dBm. It operates with a 25 mA bias current at +5.0 V and has an output IP3 of +17 dBm. The operating temperature range is -54°C to +100°C, with a junction-to-case thermal resistance of 145 °C/W. ESD tolerance is Class 1B HBM and Class M1 MM. Expected MTBF is 2,200 years at +100°C case temperature.
RAM-2+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a ceramic surface-mount package. RAM-2+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTBF is 2,200 years at +100°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN RF-IN 1 GND GND 2 4 3 GROUND RF-OUT and DC-IN Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. E ECO-024944 RAM-2+ MCL NY 250320 www.minicircuits.com
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | RAM-2+ |
| Product Name | SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Ceramic |
| RoHS Compliant | RoHS |
| Operating Temperature | -54 to 100 C (-65 to 212 F) |
| Frequency Range | 2000 MHz |
| Minimum Gain | 8.52 dB |
| Maximum Gain | 12.5 dB |