Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
MINI-CIRCUITS
ADCA5190 -- CATV MMIC BROADBAND AMPLIFIER, 75Ω, 5 TO 1800 MHZ
Mini-Circuits
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1800 MHz
ADCA5190
Description
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1800 MHz
Mini-Circuits
Done
Request a Quote
Email Supplier
Datasheet
Description
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1800 MHz
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Mini-Circuits
Brooklyn, NY, United States
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1800 MHz
ADCA5190
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1800 MHz
ADCA5190
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1800 MHz
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1800 MHz
Supplier's Site
Datasheet
Technical Specifications
Mini-Circuits
Product Category
RF Amplifiers
Product Number
ADCA5190
Product Name
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1800 MHz
MMIC Tech.
MMIC
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
SMT MMIC, Medium Power, pHEMT Amplifier, 2000 MHz to 20 GHz, 50Ω, 4x4 mm QFN Style Package
AVA-2183+
Specs
Amplifier Type
Power Amplifier
Operating Temperature
-45 to 85 C (-49 to 185 F)
Frequency Range
2000 to 20000 MHz
View Details
3
suppliers
Mini-Circuits
Connectorized SMA, High Power Amplifier, 600 MHz to 4200 MHz, 50Ω
ZHL-15W-422-S+
Specs
Amplifier Type
Power Amplifier
Applications
Radar Systems
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
2
suppliers
Mini-Circuits
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω
ZFL-1200GH+
Specs
Operating Temperature
-20 to 71 C (-4 to 160 F)
Frequency Range
10 to 1200 MHz
Minimum Gain
29 dB
View Details
3
suppliers
Mini-Circuits
Rack SMA, Low Noise, Medium Power Amplifier, 800 MHz to 21 GHz, 50Ω
TVA-82-213A+
Specs
Amplifier Type
Low Noise Amplifier; Power Amplifier
Operating Temperature
0 to 55 C (32 to 131 F)
Frequency Range
800 to 21000 MHz
View Details