Mini-Circuits USB/Ethernet Smart Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm PWR-9PWHS-RC

Description
Mini-Circuits’ PWR-9PWHS-RC peak & average power sensor operates from 50 to 9000 MHz with an industry leading measurement range down to -40 dBm in peak mode and -60 dBm in average mode. The 80 Msps sample rate with internal buffer enables up to 120k complete measurements per second. With up to 30 MHz video bandwidth, complex analysis and profiling of pulsed and modulated inputs is possible down to 13 ns resolution. The compact package includes a rubberized outer case for protection and portability, N-type RF input connector, integrated screen, SMB trigger input / output options and USB / Ethernet control. The included measurement software for Windows walks the user through the power sensor settings, displays the current measurements and provides powerful data recording and export capabilities. A full API for Windows is also provided, with programming instructions and examples for Windows and Linux systems to set up automated power measurements in a range of common programming environments. Mini-Circuits has a wide range of high-performance power sensors available on our website. Consider the PWR-9RMS-RC RMS power sensor for applications involving wider modulation bandwidths (>30 MHz) or multi-tone signals.
Request a Quote
Description
Mini-Circuits’ PWR-9PWHS-RC peak & average power sensor operates from 50 to 9000 MHz with an industry leading measurement range down to -40 dBm in peak mode and -60 dBm in average mode. The 80 Msps sample rate with internal buffer enables up to 120k complete measurements per second. With up to 30 MHz video bandwidth, complex analysis and profiling of pulsed and modulated inputs is possible down to 13 ns resolution. The compact package includes a rubberized outer case for protection and portability, N-type RF input connector, integrated screen, SMB trigger input / output options and USB / Ethernet control. The included measurement software for Windows walks the user through the power sensor settings, displays the current measurements and provides powerful data recording and export capabilities. A full API for Windows is also provided, with programming instructions and examples for Windows and Linux systems to set up automated power measurements in a range of common programming environments. Mini-Circuits has a wide range of high-performance power sensors available on our website. Consider the PWR-9RMS-RC RMS power sensor for applications involving wider modulation bandwidths (>30 MHz) or multi-tone signals.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits PWR-9PWHS-RC is a peak and average power sensor for RF signals from 50 to 9000 MHz, with a measurement range of -60 dBm to +20 dBm in average mode and -40 dBm to +20 dBm in peak mode. It features an 80 Msps sampling rate, 30 MHz video bandwidth, and 13 ns rise/fall time resolution for analyzing modulated and pulsed signals. The device includes an N-type male RF input, integrated display, SMB trigger input/output, and supports USB and Ethernet control. It is housed in a compact rubberized case and operates from 0°C to +50°C. Trigger timing accuracy is ±0.5 dB, with a minimum pulse width of 70 ns and uncorrected power measurement uncertainty of ±0.5 dB in peak mode from ±30 to +20 dBm and ±0.3 dB in average mode from -50 to -30 dBm. The unit meets environmental rating ENV50.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits PWR-9PWHS-RC is a peak and average power sensor for RF signals from 50 to 9000 MHz, with a measurement range of -60 dBm to +20 dBm in average mode and -40 dBm to +20 dBm in peak mode. It features an 80 Msps sampling rate, 30 MHz video bandwidth, and 13 ns rise/fall time resolution for analyzing modulated and pulsed signals. The device includes an N-type male RF input, integrated display, SMB trigger input/output, and supports USB and Ethernet control. It is housed in a compact rubberized case and operates from 0°C to +50°C. Trigger timing accuracy is ±0.5 dB, with a minimum pulse width of 70 ns and uncorrected power measurement uncertainty of ±0.5 dB in peak mode from ±30 to +20 dBm and ±0.3 dB in average mode from -50 to -30 dBm. The unit meets environmental rating ENV50.

Suppliers

Company
Product
Description
Supplier Links
USB/Ethernet Smart Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9PWHS-RC - Mini-Circuits
Brooklyn, NY, United States
USB/Ethernet Smart Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm
PWR-9PWHS-RC
USB/Ethernet Smart Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm PWR-9PWHS-RC
Mini-Circuits’ PWR-9PWHS-RC peak & average power sensor operates from 50 to 9000 MHz with an industry leading measurement range down to -40 dBm in peak mode and -60 dBm in average mode. The 80 Msps sample rate with internal buffer enables up to 120k complete measurements per second. With up to 30 MHz video bandwidth, complex analysis and profiling of pulsed and modulated inputs is possible down to 13 ns resolution. The compact package includes a rubberized outer case for protection and portability, N-type RF input connector, integrated screen, SMB trigger input / output options and USB / Ethernet control. The included measurement software for Windows walks the user through the power sensor settings, displays the current measurements and provides powerful data recording and export capabilities. A full API for Windows is also provided, with programming instructions and examples for Windows and Linux systems to set up automated power measurements in a range of common programming environments. Mini-Circuits has a wide range of high-performance power sensors available on our website. Consider the PWR-9RMS-RC RMS power sensor for applications involving wider modulation bandwidths (>30 MHz) or multi-tone signals.

Mini-Circuits’ PWR-9PWHS-RC peak & average power sensor operates from 50 to 9000 MHz with an industry leading measurement range down to -40 dBm in peak mode and -60 dBm in average mode. The 80 Msps sample rate with internal buffer enables up to 120k complete measurements per second. With up to 30 MHz video bandwidth, complex analysis and profiling of pulsed and modulated inputs is possible down to 13 ns resolution. The compact package includes a rubberized outer case for protection and portability, N-type RF input connector, integrated screen, SMB trigger input / output options and USB / Ethernet control. The included measurement software for Windows walks the user through the power sensor settings, displays the current measurements and provides powerful data recording and export capabilities. A full API for Windows is also provided, with programming instructions and examples for Windows and Linux systems to set up automated power measurements in a range of common programming environments. Mini-Circuits has a wide range of high-performance power sensors available on our website. Consider the PWR-9RMS-RC RMS power sensor for applications involving wider modulation bandwidths (>30 MHz) or multi-tone signals.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number PWR-9PWHS-RC
Product Name USB/Ethernet Smart Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm
Frequency Range 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB Power Sensor 1 MHz - 8 GHz, -30 to +20 dBm - PWR-8GHS - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
USB Power Sensor 50 MHz-6 GHz, -45 to +10 dBm - PWR-6LGHS - Mini-Circuits
Specs
Input Voltage 16 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44+ - Mini-Circuits
Specs
Frequency Range 500 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details