Mini-Circuits USB Power Sensor 1 MHz-6 GHz, -30 to +20 dBm PWR-6GHS

Description
Mini-Circuits’ PWR-6GHS is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 50 dB input dynamic range allowing measurement of RF powers down to -30 dBm, over 1 to 6000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircu its.com/softwaredown load/pm.html
Request a Quote Datasheet
Description
Mini-Circuits’ PWR-6GHS is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 50 dB input dynamic range allowing measurement of RF powers down to -30 dBm, over 1 to 6000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircu its.com/softwaredown load/pm.html
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Power Sensor 1 MHz-6 GHz, -30 to +20 dBm - PWR-6GHS - Mini-Circuits
Brooklyn, NY, United States
USB Power Sensor 1 MHz-6 GHz, -30 to +20 dBm
PWR-6GHS
USB Power Sensor 1 MHz-6 GHz, -30 to +20 dBm PWR-6GHS
Mini-Circuits’ PWR-6GHS is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 50 dB input dynamic range allowing measurement of RF powers down to -30 dBm, over 1 to 6000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircu its.com/softwaredown load/pm.html

Mini-Circuits’ PWR-6GHS is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 50 dB input dynamic range allowing measurement of RF powers down to -30 dBm, over 1 to 6000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircuits.com/softwaredownload/pm.html

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number PWR-6GHS
Product Name USB Power Sensor 1 MHz-6 GHz, -30 to +20 dBm
Input Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Combined Freq. Counter & Power Sensor 1 MHz - 6GHz, -30 to +20 dBm - FCPM-6000RC - Mini-Circuits
Specs
Input Voltage 5 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
USB/Ethernet RMS Power Sensor 50 MHz-6 GHz, -35 to +20 dBm - PWR-6RMS-RC - Mini-Circuits
Specs
Input Voltage 16 volts
Measurement Options RMS
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
USB/Ethernet RMS Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details