Mini-Circuits USB/Ethernet Peak&Avg Power Sensor 500 MHz - 40GHz, -20 to +20 dBm PWR-40PW-RC

Description
Mini-Circuits’ PWR-40PW-RC is a high performance sensor for any power measurement application from 0.5 to 40 GHz. The 10 MHz internal modulation bandwidth, coupled with a data processing rate of 20 million samples-per-second, enables measurement of a wide range of analog & digital modulation types. The video output port additionally provides 30 MHz video bandwidth for additional analysis or automatic level control circuits. The power meter has USB and Ethernet interfaces, allowing control directly from a PC, or remote power measurement over a network. The software provides peak & average power measurements, statistical analysis (crest factor, duty cycle, rise / fall time) and time domain plots for any signal type, including pulsed waveforms down to 100 ns pulse width and 0.1% duty cycle. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ PWR-40PW-RC is a high performance sensor for any power measurement application from 0.5 to 40 GHz. The 10 MHz internal modulation bandwidth, coupled with a data processing rate of 20 million samples-per-second, enables measurement of a wide range of analog & digital modulation types. The video output port additionally provides 30 MHz video bandwidth for additional analysis or automatic level control circuits. The power meter has USB and Ethernet interfaces, allowing control directly from a PC, or remote power measurement over a network. The software provides peak & average power measurements, statistical analysis (crest factor, duty cycle, rise / fall time) and time domain plots for any signal type, including pulsed waveforms down to 100 ns pulse width and 0.1% duty cycle. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits PWR-40PW-RC is a USB and Ethernet-controlled power sensor for peak and average power measurements from 0.5 to 40 GHz with a 50 Ω impedance and 2.92 mm male connector. It measures power from -20 to +20 dBm with a resolution of 0.01 dB and supports pulse profiling down to 100 ns pulse width and 0.1% duty cycle. The sensor includes a 30 MHz video output port, selectable video bandwidths up to 10 MHz, external trigger input and output, and a sampling rate of up to 80 Msps. It operates from 0°C to 50°C and requires 450 to 700 mA DC current, depending on Ethernet usage. The device supports peak, average, crest factor, duty cycle, rise/fall time, and time-domain measurements via Windows and Linux software APIs.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits PWR-40PW-RC is a USB and Ethernet-controlled power sensor for peak and average power measurements from 0.5 to 40 GHz with a 50 Ω impedance and 2.92 mm male connector. It measures power from -20 to +20 dBm with a resolution of 0.01 dB and supports pulse profiling down to 100 ns pulse width and 0.1% duty cycle. The sensor includes a 30 MHz video output port, selectable video bandwidths up to 10 MHz, external trigger input and output, and a sampling rate of up to 80 Msps. It operates from 0°C to 50°C and requires 450 to 700 mA DC current, depending on Ethernet usage. The device supports peak, average, crest factor, duty cycle, rise/fall time, and time-domain measurements via Windows and Linux software APIs.

Suppliers

Company
Product
Description
Supplier Links
USB/Ethernet Peak&Avg Power Sensor 500 MHz - 40GHz, -20 to +20 dBm - PWR-40PW-RC - Mini-Circuits
Brooklyn, NY, United States
USB/Ethernet Peak&Avg Power Sensor 500 MHz - 40GHz, -20 to +20 dBm
PWR-40PW-RC
USB/Ethernet Peak&Avg Power Sensor 500 MHz - 40GHz, -20 to +20 dBm PWR-40PW-RC
Mini-Circuits’ PWR-40PW-RC is a high performance sensor for any power measurement application from 0.5 to 40 GHz. The 10 MHz internal modulation bandwidth, coupled with a data processing rate of 20 million samples-per-second, enables measurement of a wide range of analog & digital modulation types. The video output port additionally provides 30 MHz video bandwidth for additional analysis or automatic level control circuits. The power meter has USB and Ethernet interfaces, allowing control directly from a PC, or remote power measurement over a network. The software provides peak & average power measurements, statistical analysis (crest factor, duty cycle, rise / fall time) and time domain plots for any signal type, including pulsed waveforms down to 100 ns pulse width and 0.1% duty cycle. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ PWR-40PW-RC is a high performance sensor for any power measurement application from 0.5 to 40 GHz. The 10 MHz internal modulation bandwidth, coupled with a data processing rate of 20 million samples-per-second, enables measurement of a wide range of analog & digital modulation types. The video output port additionally provides 30 MHz video bandwidth for additional analysis or automatic level control circuits. The power meter has USB and Ethernet interfaces, allowing control directly from a PC, or remote power measurement over a network. The software provides peak & average power measurements, statistical analysis (crest factor, duty cycle, rise / fall time) and time domain plots for any signal type, including pulsed waveforms down to 100 ns pulse width and 0.1% duty cycle. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number PWR-40PW-RC
Product Name USB/Ethernet Peak&Avg Power Sensor 500 MHz - 40GHz, -20 to +20 dBm
Frequency Range 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB Power Sensor 1 MHz - 8 GHz, -30 to +20 dBm - PWR-8GHS - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-55LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
USB/Ethernet RMS Power Sensor 50 MHz-6 GHz, -45 to +10 dBm - PWR-6LRMS-RC - Mini-Circuits
Specs
Input Voltage 16 volts
Measurement Options RMS
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
USB 75Ω Power Sensor 100 kHz - 2.5 GHz, -30 to +20 dBm - PWR-2.5GHS-75 - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details