Mini-Circuits’ ZVE-453(X)+ is a coaxial, 1 Watt wideband high gain amplifier, operating from 18 to 45 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC- DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection features, such as over-voltage, reverse voltage and in-rush current, that protect the amplifier from damage if mishandled during operation. The wideband operation combined with high output power makes this amplifier an ideal choice for testing and instrumentation applications.
GAIN BLOCK, 18000 - 45000 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZVE-453+ | 3157-ZVE-453+-ND |
| Product Name | Connectorized 2.4mm, High Power, Linear Amplifier, 18 GHz to 45 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional |
| Operating Temperature | -40 to 60 C (-40 to 140 F) | |
| Package Type | Connectorized | Connectorized; Module |
| Operating Voltage | 16 volts | 15 volts |
| Nominal Impedance | 50 |