Mini-Circuits RF Amplifiers - MAR-4SM MAR-4SM

Description
Manufacturer: Mini-Circuits Win Source Part Number: 207721-MAR-4SM Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 207721-MAR-4SM Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MAR-4SM
207721-MAR-4SM
RF Amplifiers - MAR-4SM 207721-MAR-4SM
Manufacturer: Mini-Circuits Win Source Part Number: 207721-MAR-4SM Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 207721-MAR-4SM
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 207721-MAR-4SM
Product Name RF Amplifiers - MAR-4SM
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

1218 MHz CATV Push-Pull Driver Amplifier - ACA2461 - Skyworks Solutions, Inc.
Specs
Minimum Gain 25.9 dB
Maximum Gain 27.5 dB
Noise Figure 5 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2 - 20 GHz, Broadband Gain Block - ADM-11123PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA612H6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, PCS
Frequency Range 0.0 to 2800 MHz
View Details
3 suppliers