The ZHL-20M2G7025+ is a broadband coaxial high-power amplifier designed for operation from 20 to 2700 MHz, delivering a typical output power of 40 dBm at 1 dB compression and 50 dB small-signal gain. It features SMA-female RF connectors, operates from a +28 V DC supply, and is housed in a rugged aluminum enclosure with an integrated heatsink. The unit measures 250.19 mm × 185.42 mm × 165.10 mm and is rated for ambient operating temperatures from -20 °C to +60 °C. It complies with Environmental Ratings ENV162 and is RoHS compliant.
The ZHL-20M2G7025(X)+ is a high-power broadband amplifier providing more than 25 W of output power with a typical small signal gain of 50 dB over the 20 to 2700 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-20M2G7025+ |
| Product Name | Connectorized SMA, High Power Amplifier, 20 MHz to 2700 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -20 to 80 C (-4 to 176 F) |
| Frequency Range | 20 to 2700 MHz |
| Minimum Gain | 45 dB |
| Maximum Gain | 55 dB |