Connectorized SMA, High Power, Linear Amplifier, 2000 MHz to 8000 MHz, 50Ω
HIGH POWER AMP, 2000 - 8000 MHZ
HIGH POWER AMP, 2000 - 8000 MHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZVE-3W-83+ | 3157-ZVE-3W-83+-ND | ZVE-3W-83+ |
| Product Name | Connectorized SMA, High Power, Linear Amplifier, 2000 MHz to 8000 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Package Type | Connectorized | Connectorized; Module, SMA Connectors | |
| Connectors | SMA | ||
| Operating Voltage | 18 volts | 15 volts | |
| Nominal Impedance | 50 |