The PMA2-153LN+ is a PHEMT-based MMIC amplifier designed for sensitive, high-dynamic-range receiver applications in the 0.5 to 15 GHz range with 50Ω impedance. It operates on a single +5V or +6V supply and is housed in a 2 mm × 2 mm, 8-lead MCLP package with an exposed ground paddle. The device provides a noise figure of 2.2 dB at 2 GHz and 2.6 dB at 8 GHz, with an output IP3 of +27.7 dBm at 2 GHz and +26.8 dBm at 8 GHz. Gain is flat within ±3.3 dB across the full band and reaches 16.8 dB at 8 GHz. It meets MSL1 moisture sensitivity and Class 1A HBM ESD ratings.
The PMA2-153LN+ is a PHEMT* based wideband, low noise, flat gain MMIC amplifier with a unique combination of low noise, high IP3, and flat gain over wideband making it ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single +5V or +6V supply, is well matched for 50Ω and comes in a tiny, low profile package (2 x 2 mm, 8 lead MCLP), accommodating dense circuit board layouts.
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 500MHz ~ 15GHz MC1631-1
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 500MHz ~ 15GHz MC1631-1
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 500MHz ~ 15GHz MC1631-1
IC AMP LTE 500MHZ-15GHZ MC1631-1
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA2-153LN+ | 3157-PMA2-153LN+TR-ND | PMA2-153LN+ |
| Product Name | SMT MMIC, Linear, Gain Block Amplifier, 500 MHz to 15 GHz, 50Ω, 2x2 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| MMIC Tech. | MMIC | ||
| Package Type | Surface Mount | Surface Mount; 8-TFDFN Exposed Pad | |
| Operating Voltage | 7 volts | 6 volts | |
| Nominal Impedance | 50 | ||
| Amplifier Type | Low Noise Amplifier; Power Amplifier; Bi-directional |