Mini-Circuits RF Amplifiers - GALI-55 GALI-55

Description
Manufacturer: Mini-Circuits Win Source Part Number: 1176873-GALI-55 Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 1176873-GALI-55 Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - GALI-55
1176873-GALI-55
RF Amplifiers - GALI-55 1176873-GALI-55
Manufacturer: Mini-Circuits Win Source Part Number: 1176873-GALI-55 Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 1176873-GALI-55
Manufacturer Homepage: www.minicircuits.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1176873-GALI-55
Product Name RF Amplifiers - GALI-55
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - AWB7138P8 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 791 to 821 MHz
Maximum Gain 31 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
18-40 GHz Broadband Low Noise Amplifier - ADM-10717PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA715L7E6327XTSA1 - 103970-BGA715L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 20 dB
View Details
3 suppliers