Mini-Circuits’ ZVA-71863HP+ is a coaxial, medium power high frequency amplifier, operating from 71 to 86 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection features, such as over-voltage, reverse voltage and in-rush current, that protect the amplifier from damage if mishandled during operation. The high frequency operation combined with high gain and medium output power makes this amplifier an ideal choice for automotive, radar/sensing applications, and 5G testing for E-band.
GAIN BLOCK, 71000 - 86000 MHZ
GAIN BLOCK, 71000 - 86000 MHZ
| Mini-Circuits | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZVA-71863HP+ | 3157-ZVA-71863HP+-ND | ZVA-71863HP+ |
| Product Name | Connectorized 1.0mm, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | |
| Applications | Radar Systems | SATCOM; 5G, Radar, SATCOM | |
| Package Type | Connectorized | Connectorized; Module | |
| Nominal Impedance | 50 | ||
| Frequency Range | 71000 to 86000 MHz | 71000 to 86000 MHz |