Mini-Circuits Rack N, High Power Amplifier, 2500 MHz to 6000 MHz, 50Ω HPA-100W-63+

Description
The HPA-100W-63+ is a high power, rack mount amplifier with a self-contained AC power supply which can be used for a wide variety of laboratory testing applications. This rugged amplifier is capable of amplifying signals up to 100W output power over its entire operating bandwidth of 2500 to 6000 MHz. Built-in safety features include fans alarms and automatic shut down mechanism to prevent damage in the event of excessive internal temperatures. The amplifier’s output stage is further protected in the event of a fault condition, allowing high power operation for up to 5 minutes into an open or short load (refer to the maximum input power specifications).
Request a Quote
Description
The HPA-100W-63+ is a high power, rack mount amplifier with a self-contained AC power supply which can be used for a wide variety of laboratory testing applications. This rugged amplifier is capable of amplifying signals up to 100W output power over its entire operating bandwidth of 2500 to 6000 MHz. Built-in safety features include fans alarms and automatic shut down mechanism to prevent damage in the event of excessive internal temperatures. The amplifier’s output stage is further protected in the event of a fault condition, allowing high power operation for up to 5 minutes into an open or short load (refer to the maximum input power specifications).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HPA-100W-63+ is a 3U rack-mount coaxial high-power amplifier designed for laboratory test applications, operating from 2500 to 6000 MHz with a typical output power of 100 W at saturation and 58 dB typical gain. It features front-to-back forced air cooling, operates from an AC line supply of 85 to 264 V, and includes built-in over-temperature protection with automatic shutdown at 85±5°C. The amplifier provides 93 dB typical reverse isolation and is protected against load faults for up to 5 minutes. It meets EEA conformity standards and is RoHS compliant. The case style is NG1942, with dimensions of 132.08 mm (W) × 482.6 mm (D) × 508.00 mm (H), and weighs 13.61 kg.

Datasheet Summary
Powered by GS/AI

The HPA-100W-63+ is a 3U rack-mount coaxial high-power amplifier designed for laboratory test applications, operating from 2500 to 6000 MHz with a typical output power of 100 W at saturation and 58 dB typical gain. It features front-to-back forced air cooling, operates from an AC line supply of 85 to 264 V, and includes built-in over-temperature protection with automatic shutdown at 85±5°C. The amplifier provides 93 dB typical reverse isolation and is protected against load faults for up to 5 minutes. It meets EEA conformity standards and is RoHS compliant. The case style is NG1942, with dimensions of 132.08 mm (W) × 482.6 mm (D) × 508.00 mm (H), and weighs 13.61 kg.

Suppliers

Company
Product
Description
Supplier Links
Rack N, High Power Amplifier, 2500 MHz to 6000 MHz, 50Ω - HPA-100W-63+ - Mini-Circuits
Brooklyn, NY, United States
Rack N, High Power Amplifier, 2500 MHz to 6000 MHz, 50Ω
HPA-100W-63+
Rack N, High Power Amplifier, 2500 MHz to 6000 MHz, 50Ω HPA-100W-63+
The HPA-100W-63+ is a high power, rack mount amplifier with a self-contained AC power supply which can be used for a wide variety of laboratory testing applications. This rugged amplifier is capable of amplifying signals up to 100W output power over its entire operating bandwidth of 2500 to 6000 MHz. Built-in safety features include fans alarms and automatic shut down mechanism to prevent damage in the event of excessive internal temperatures. The amplifier’s output stage is further protected in the event of a fault condition, allowing high power operation for up to 5 minutes into an open or short load (refer to the maximum input power specifications).

The HPA-100W-63+ is a high power, rack mount amplifier with a self-contained AC power supply which can be used for a wide variety of laboratory testing applications. This rugged amplifier is capable of amplifying signals up to 100W output power over its entire operating bandwidth of 2500 to 6000 MHz. Built-in safety features include fans alarms and automatic shut down mechanism to prevent damage in the event of excessive internal temperatures. The amplifier’s output stage is further protected in the event of a fault condition, allowing high power operation for up to 5 minutes into an open or short load (refer to the maximum input power specifications).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number HPA-100W-63+
Product Name Rack N, High Power Amplifier, 2500 MHz to 6000 MHz, 50Ω
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 2500 to 6000 MHz
Minimum Gain 58 dB
Maximum Gain 58 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package - PSA-5454+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 4000 MHz
View Details
4 suppliers
DOCSIS 3.1 MMIC Power Doubler Hybride Amplifier, 75Ω, 45 to 1218 MHz - ADCA3992 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details
SMT MMIC, Low Noise, Linear Amplifier, 900 MHz to 1200 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA3-122+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 900 to 1200 MHz
Minimum Gain 16.8 dB
View Details
SMT MMIC, High Power Amplifier, 10 MHz to 6 GHz, 50Ω, 5x5 mm QFN Style Package - PMA5-63-2W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 10 to 6000 MHz
View Details
2 suppliers