Mini-Circuits Connectorized SMA-N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω ZHL-0G72G7100+

Description
The ZHL-0G72G7100(X)+ is a high-power broadband amplifier providing more than 100 W of output power with a typical small signal gain of 51 dB over the 700 to 2700 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
Request a Quote Datasheet
Description
The ZHL-0G72G7100(X)+ is a high-power broadband amplifier providing more than 100 W of output power with a typical small signal gain of 51 dB over the 700 to 2700 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA-N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - ZHL-0G72G7100+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA-N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω
ZHL-0G72G7100+
Connectorized SMA-N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω ZHL-0G72G7100+
The ZHL-0G72G7100(X)+ is a high-power broadband amplifier providing more than 100 W of output power with a typical small signal gain of 51 dB over the 700 to 2700 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.

The ZHL-0G72G7100(X)+ is a high-power broadband amplifier providing more than 100 W of output power with a typical small signal gain of 51 dB over the 700 to 2700 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZHL-0G72G7100+
Product Name Connectorized SMA-N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 700 to 2700 MHz
Minimum Gain 51 dB
Maximum Gain 51 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω - RFS-2G42G5050+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 1 dB
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 6000 MHz
View Details
RF Gain Block Amplifier, 600 - 4200 MHz, 50Ω - ZHL-0G64G21W1X+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 600 to 4200 MHz
Minimum Gain 44 dB
View Details