MGVA-63+ is a surface-mount dual matched MMIC amplifier for 50Ω applications, operating from 0.04 to 3 GHz. It is housed in a 4.9 mm by 6 mm MCLP package with an exposed paddle for thermal performance. Each amplifier provides a typical gain of 21.4 dB at 0.9 GHz, a P1dB of 19.4 dBm, and an output IP3 of 34.3 dBm. The noise figure is 3.5 to 3.7 dB, and the pair exhibits a gain match of 0.2 dB and phase match of 1.5°. RoHS compliant, it operates from 4.8 to 5.2 V and draws 78 mA per amplifier. It supports push-pull configurations with high IP2 of 68.4 dBm at 0.9 GHz and meets MSL1 moisture sensitivity and Class 1C HBM ESD standards.
MGVA-63+ is a dual matched wideband amplifier fabricated using advanced InGap HBT technology, offering high dynamic range (High IP3 and Low NF) for use in 50 and 75 ohm applications. This model has demonstrated high IP2 in wideband amplifier evaluation boards. Combining this performance with low noise figure makes it suitable for use in very high dynamic range amplifiers.
DUAL MATCHED AMP, 40 - 3000 MHZ
DUAL MATCHED AMP, 40 - 3000 MHZ
DUAL MATCHED AMP, 40 - 3000 MHZ
DUAL MATCHED AMP, 40 - 3000 MHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MGVA-63+ | 3157-MGVA-63+DKR-ND | MGVA-63+ |
| Product Name | SMT MMIC, Medium Power, Linear, Dual Matched, HBT Amplifier, 40 MHz to 3000 MHz, 50Ω, QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 40 to 3000 MHz | 40 to 3000 MHz | 40 to 3000 MHz |
| Minimum Gain | 18.9 dB | 23.5 dB | ? to 23.5 dB |
| Maximum Gain | 23.5 dB | 23.5 dB | 23.5 dB |