The LVA-6183PN+ is a 50 Ω ultra-low phase noise MMIC amplifier operating from 6 to 18 GHz, fabricated on a GaAs HBT process. It features a 4×4 mm 24-lead QFN-style package and delivers typ. -165 dBc/Hz additive phase noise at 10 kHz offset, 19.9 dB gain, +19.6 dBm output P1dB, +28.7 dBm output IP3, and a 4.1 dB noise figure at 12 GHz. The device operates from a +6 V collector supply, drawing 123 mA at -25 dBm input power.
Mini-Circuits’ LVA-6183PN+ is an ultra-low phase noise distributed MMIC amplifier fabricated on a GaAs HBT process. Operating from 6 to 18 GHz, this amplifier features high dynamic range and ultra-low phase noise along with 19.9 dB gain, +19.6 dBm P1dB, +28.7 dBm OIP3, and 4.1 dB noise figure. The LVA-6183PN+ is ideal for use with low noise signal sources and highly sensitive transceiver signal chains for commercial, industrial, and defense applications.
SMT MMIC, MEDIUM POWER, LINEAR,
SMT MMIC, MEDIUM POWER, LINEAR,
SMT MMIC, MEDIUM POWER, LINEAR,
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | LVA-6183PN+ | 3157-LVA-6183PN+DKR-ND |
| Product Name | SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, 6 GHz to 18 GHz, 50Ω, 4x4 mm QFN Style Package | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Applications | Military / Defense | 5G, Radar |
| Operating Temperature | -45 to 105 C (-49 to 221 F) | |
| Frequency Range | 6000 to 18000 MHz | 6000 to 18000 MHz |
| Minimum Gain | 15.9 dB | 16.9 dB |