Mini-Circuits ZVA-50953X+ is a coaxial wideband and flat gain amplifier operating from 45 GHz to 95 GHz. The model operates over a positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection
GAIN BLOCK, 45000 - 95000 MHZ
GAIN BLOCK, 45000 - 95000 MHZ
| Mini-Circuits | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZVA-50953X+ | 3157-ZVA-50953X+-ND | ZVA-50953X+ |
| Product Name | Connectorized 1.0mm, Medium Power, Linear Amplifier, 45 GHz to 95 GHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -40 to 60 C (-40 to 140 F) | ||
| Frequency Range | 45000 to 95000 MHz | 45000 to 95000 MHz | 45000 to 95000 MHz |
| Minimum Gain | 12.5 dB | 16 dB | ? to 16 dB |
| Maximum Gain | 17 dB | 16 dB | 16 dB |