Mini-Circuits SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 5000 MHz, 50Ω, 3x3 mm QFN Style Package LEE-49+

Description
LEE-49+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a 3 x 3 mm MCLP molded plastic package. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN INDEX ON TOP RF-IN RF-IN (1) GND (2) GND (4) BOTTOM RF-OUT and VIEW DC-IN (3) GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. N ECO-027975 LEE-49+ MCL NY 251219 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier LEE-49+ 50Ω DC to 5 GHz
Request a Quote
Description
LEE-49+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a 3 x 3 mm MCLP molded plastic package. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN INDEX ON TOP RF-IN RF-IN (1) GND (2) GND (4) BOTTOM RF-OUT and VIEW DC-IN (3) GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. N ECO-027975 LEE-49+ MCL NY 251219 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier LEE-49+ 50Ω DC to 5 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LEE-49+ is a 50Ω monolithic microwave integrated circuit amplifier designed for DC to 5 GHz operation in cellular, PCS, and satellite communication systems. It is packaged in a 3 x 3 mm MCLP molded plastic case with an exposed metal bottom for improved heat dissipation. The device provides a typical output power of +15.8 dBm at 1 dB compression, a gain of 14.3 dB at 2 GHz, and an output IP3 of +33 dBm. It operates from a supply voltage of +4.2 to +5.3 V at a recommended current of 65 mA and has a thermal resistance of 151 °C/W. The amplifier is RoHS compliant, aqueous washable, and meets MSL1 moisture sensitivity and Class 1A HBM / Class M1 MM ESD ratings. Operation is specified from -45°C to +85°C.

Datasheet Summary
Powered by GS/AI

LEE-49+ is a 50Ω monolithic microwave integrated circuit amplifier designed for DC to 5 GHz operation in cellular, PCS, and satellite communication systems. It is packaged in a 3 x 3 mm MCLP molded plastic case with an exposed metal bottom for improved heat dissipation. The device provides a typical output power of +15.8 dBm at 1 dB compression, a gain of 14.3 dB at 2 GHz, and an output IP3 of +33 dBm. It operates from a supply voltage of +4.2 to +5.3 V at a recommended current of 65 mA and has a thermal resistance of 151 °C/W. The amplifier is RoHS compliant, aqueous washable, and meets MSL1 moisture sensitivity and Class 1A HBM / Class M1 MM ESD ratings. Operation is specified from -45°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 5000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-49+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 5000 MHz, 50Ω, 3x3 mm QFN Style Package
LEE-49+
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 5000 MHz, 50Ω, 3x3 mm QFN Style Package LEE-49+
LEE-49+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a 3 x 3 mm MCLP molded plastic package. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN INDEX ON TOP RF-IN RF-IN (1) GND (2) GND (4) BOTTOM RF-OUT and VIEW DC-IN (3) GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. N ECO-027975 LEE-49+ MCL NY 251219 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier LEE-49+ 50Ω DC to 5 GHz

LEE-49+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a 3 x 3 mm MCLP molded plastic package. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN INDEX ON TOP RF-IN RF-IN (1) GND (2) GND (4) BOTTOM RF-OUT and VIEW DC-IN (3) GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. N ECO-027975 LEE-49+ MCL NY 251219 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier LEE-49+ 50Ω DC to 5 GHz

Supplier's Site Datasheet
RF Amplifiers - 3157-LEE-49+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-LEE-49+DKR-ND
RF Amplifiers 3157-LEE-49+DKR-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz FG873

RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz FG873

Buy Now Datasheet
RF Amplifiers - 3157-LEE-49+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-LEE-49+TR-ND
RF Amplifiers 3157-LEE-49+TR-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz FG873

RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz FG873

Buy Now Datasheet
RF Amplifiers - 3157-LEE-49+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-LEE-49+CT-ND
RF Amplifiers 3157-LEE-49+CT-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz FG873

RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz FG873

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - LEE-49+
827527-LEE-49+
RF Amplifiers - LEE-49+ 827527-LEE-49+
Manufacturer: Mini-Circuits Win Source Part Number: 827527-LEE-49+ Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 827527-LEE-49+
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Amplifiers - LEE-49+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
LEE-49+
RF and Wireless - RF Amplifiers LEE-49+
IC AMP CELLULAR 0HZ-5GHZ FG873

IC AMP CELLULAR 0HZ-5GHZ FG873

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number LEE-49+ 3157-LEE-49+DKR-ND 827527-LEE-49+ LEE-49+
Product Name SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 5000 MHz, 50Ω, 3x3 mm QFN Style Package RF Amplifiers RF Amplifiers - LEE-49+ RF and Wireless - RF Amplifiers
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 5000 MHz 0.0 to 5000 MHz 0.0 to 5000 MHz
Minimum Gain 7.8 dB 7.8 dB ? to 7.8 dB
Maximum Gain 14.3 dB 7.8 dB 7.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 1100 MHz to 4000 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-43LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1100 to 4000 MHz
Minimum Gain 12.9 dB
View Details
4 suppliers
Connectorized SMA, High Power Amplifier, 600 MHz to 4200 MHz, 50Ω - ZHL-15W-422-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Specs
Applications RF Microwave
View Details
Connectorized SMA-N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - ZHL-100W-272+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 700 to 2700 MHz
Minimum Gain 45 dB
View Details