Connectorized 2.92mm, Low Noise, Linear Amplifier, 1500 MHz to 21 GHz, 50Ω
LNA, 1500 - 21000 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZVA-203GX+ | 3157-ZVA-203GX+-ND |
| Product Name | Connectorized 2.92mm, Low Noise, Linear Amplifier, 1500 MHz to 21 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 2000 to 20000 MHz | 2000 to 20000 MHz |
| Minimum Gain | 25 dB | 33 dB |
| Maximum Gain | 33 dB | 33 dB |
| Output Power | 14 to 16 dBm | 16 dBm |