Mini-Circuits SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, Ceramic, 3x3 mm Package CMA-5043+

Description
Mini-Circuits CMA-5043+ is a E-pHEMT based Ultra-Low Noise MMIC Amplifier operating from 0.05 GHz to 4 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive high dynamic range receiver applications. This design operates on +3 V to +5 V supply at only 33 mA at +3 V and 56 mA at +5 V, is internally matched to 50Ω. The MMIC amplifier is bonded to a multilayer integrated LTCC substrate and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.
Request a Quote Datasheet
Description
Mini-Circuits CMA-5043+ is a E-pHEMT based Ultra-Low Noise MMIC Amplifier operating from 0.05 GHz to 4 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive high dynamic range receiver applications. This design operates on +3 V to +5 V supply at only 33 mA at +3 V and 56 mA at +5 V, is internally matched to 50Ω. The MMIC amplifier is bonded to a multilayer integrated LTCC substrate and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-5043+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, Ceramic, 3x3 mm Package
CMA-5043+
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, Ceramic, 3x3 mm Package CMA-5043+
Mini-Circuits CMA-5043+ is a E-pHEMT based Ultra-Low Noise MMIC Amplifier operating from 0.05 GHz to 4 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive high dynamic range receiver applications. This design operates on +3 V to +5 V supply at only 33 mA at +3 V and 56 mA at +5 V, is internally matched to 50Ω. The MMIC amplifier is bonded to a multilayer integrated LTCC substrate and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.

Mini-Circuits CMA-5043+ is a E-pHEMT based Ultra-Low Noise MMIC Amplifier operating from 0.05 GHz to 4 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive high dynamic range receiver applications. This design operates on +3 V to +5 V supply at only 33 mA at +3 V and 56 mA at +5 V, is internally matched to 50Ω. The MMIC amplifier is bonded to a multilayer integrated LTCC substrate and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number CMA-5043+
Product Name SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, Ceramic, 3x3 mm Package
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
MMIC Tech. MMIC
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω - ZFL-1200GHB+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 1200 MHz
Minimum Gain 29 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-363 Style Package - PSA-0012+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 9.1 dB
View Details
4 suppliers
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω - ZHL-1217HLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Connectorized SMA, High Power Amplifier, 600 MHz to 2500 MHz, 50Ω - ZHL-0G62G5030X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 80 C (-4 to 176 F)
Frequency Range 600 to 2500 MHz
View Details