Mini-Circuits SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 30 MHz to 2000 MHz, 50Ω, 3x3 mm QFN Style Package LHA-23HLN+

Description
LHA-23HLN+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range, along with low noise figure. In addition, the LHA-23HLN+ has good input and output return loss over a broad frequency range. LHA-23HLN+ is enclosed in a 3x3 mm 12-lead QFN-style package and has very good thermal performance.
Request a Quote Datasheet
Description
LHA-23HLN+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range, along with low noise figure. In addition, the LHA-23HLN+ has good input and output return loss over a broad frequency range. LHA-23HLN+ is enclosed in a 3x3 mm 12-lead QFN-style package and has very good thermal performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 30 MHz to 2000 MHz, 50Ω, 3x3 mm QFN Style Package - LHA-23HLN+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 30 MHz to 2000 MHz, 50Ω, 3x3 mm QFN Style Package
LHA-23HLN+
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 30 MHz to 2000 MHz, 50Ω, 3x3 mm QFN Style Package LHA-23HLN+
LHA-23HLN+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range, along with low noise figure. In addition, the LHA-23HLN+ has good input and output return loss over a broad frequency range. LHA-23HLN+ is enclosed in a 3x3 mm 12-lead QFN-style package and has very good thermal performance.

LHA-23HLN+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range, along with low noise figure. In addition, the LHA-23HLN+ has good input and output return loss over a broad frequency range. LHA-23HLN+ is enclosed in a 3x3 mm 12-lead QFN-style package and has very good thermal performance.

Supplier's Site Datasheet
RF Amplifiers - 3157-LHA-23HLN+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC CATV, Cellular 30MHz ~ 2GHz DQ1225

RF Amplifier IC CATV, Cellular 30MHz ~ 2GHz DQ1225

Buy Now Datasheet
RF Amplifiers - 3157-LHA-23HLN+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC CATV, Cellular 30MHz ~ 2GHz DQ1225

RF Amplifier IC CATV, Cellular 30MHz ~ 2GHz DQ1225

Buy Now Datasheet
RF Amplifiers - 3157-LHA-23HLN+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC CATV, Cellular 30MHz ~ 2GHz DQ1225

RF Amplifier IC CATV, Cellular 30MHz ~ 2GHz DQ1225

Buy Now Datasheet
RF and Wireless - RF Amplifiers - LHA-23HLN+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
LHA-23HLN+
RF and Wireless - RF Amplifiers LHA-23HLN+
IC RF AMP CATV 30MHZ-2GHZ 12MCLP

IC RF AMP CATV 30MHZ-2GHZ 12MCLP

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number LHA-23HLN+ 3157-LHA-23HLN+CT-ND LHA-23HLN+
Product Name SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 30 MHz to 2000 MHz, 50Ω, 3x3 mm QFN Style Package RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; 12-VQFN Exposed Pad
Nominal Impedance 50
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized BNC, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - ZHL-1-2WX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, SOT-89 Style Package - GALI-3+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 3000 MHz
View Details
4 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-6A+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
4 suppliers
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 2500 MHz, 50Ω - ZFL-2500VHB+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 71 C (160 F)
Frequency Range 10 to 2500 MHz
View Details