ZVA-183W-S+ is a Class-A, four stage, unconditionally stable amplifier. It features a ruggedized case, available with and without a heat sink/fan, and has the capability to withstand accidental open or short at output and is protected against reverse bias protection for added reliability under difficult conditions.
GAIN BLOCK, 100 - 18000 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZVA-183WX-S+ | 3157-ZVA-183WX-S+-ND |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 100 MHz to 18 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | |
| Package Type | Connectorized | Connectorized; Module |
| Connectors | SMA | |
| Operating Voltage | 18 volts | 16 volts |