The ZHL-25W-63X+ is a Class AB high-power amplifier delivering 25 W saturated output power from 700 to 6000 MHz with 53 dB typical gain and 50 Ω impedance, featuring SMA female connectors on input and output. Housed in an aluminum alloy case measuring 5.9x9.1x1.2 inches, it includes built-in protection against reverse polarity, excessive drive, overheating, and output shorts or opens, and can sustain 20 W output under these conditions. The unit operates with a 24 to 30 V DC supply drawing up to 12 A, requires external heat sinking to maintain base-plate temperature below 60 °C, and supports ambient temperatures from 0 to 60 °C when fitted with a heatsink and fan. It is unconditionally stable and rated for storage from -55 to 100 °C.
Mini-Circuits’ ZHL-25W-63(X)+ is a Class AB, high-power amplifier providing 25 W saturated power over the 700 to 6000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly-designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, excessive drive and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 20 W of power. Housed in a rugged aluminum alloy case measuring 5.9x9.1x1.2”, the unit features SMA connectors and an optional heat sink and fan attachment for cooling.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-25W-63X+ |
| Product Name | Connectorized SMA, High Power Amplifier, 700 MHz to 6000 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Applications | Radar Systems |
| Package Type | Connectorized |