ERA-6SM+ is a surface mount monolithic microwave integrated circuit amplifier designed for applications requiring wideband performance from DC to 4 GHz with 50Ω impedance matching. It is packaged in a Micro-X case style WW107 and operates from a single +5 V supply at 70 mA. The amplifier features unconditionally stable operation, low gain variation over temperature, and is fabricated using InGaP HBT technology with a Darlington configuration. It offers a typical gain of 10.3 dB at 4 GHz, an output P1dB of +14.7 dBm, and an output IP3 of +28.5 dBm at 4 GHz. The device has an expected MTTF of 350 years at +85°C case temperature, operates from -45°C to +85°C, and is rated MSL1 per IPC/JEDEC J-STD-020C with HBM ESD Class 1B and MM ESD Class M1.
ERA-6SM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-6SM+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 350 years at +85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. Q ECO-024491 ERA-6SM+ MCL NY 250211 www.minicircuits.com
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 4GHz
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 4GHz
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 4GHz
Manufacturer: Mini-Circuits
Win Source Part Number: 259898-ERA-6SM+
Family Name: ERA-6SM
Introduction Date: January 00, 1900
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ERA-6SM+ | 3157-ERA-6SM+CT-ND | 259898-ERA-6SM+ | ERA-6SM+ |
| Product Name | SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package | RF Amplifiers | RF Amplifiers - ERA-6SM+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | |||
| Frequency Range | 4000 MHz | 0.0 to 4000 MHz | 0.0 to 4000 MHz | |
| Minimum Gain | 0.0013 dB | 10.8 dB | ? to 10.8 dB |